Texas Instruments Electronic Surplus - LM3404HVMA LM3404HVMA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198756-LM3404HVMA Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Lighting Voltage - Output: 73V Frequency: 1MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: LM3404 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 75V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198756-LM3404HVMA Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Lighting Voltage - Output: 73V Frequency: 1MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: LM3404 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 75V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM3404HVMA - 1198756-LM3404HVMA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM3404HVMA
1198756-LM3404HVMA
Electronic Surplus - LM3404HVMA 1198756-LM3404HVMA
Manufacturer: Texas Instruments Win Source Part Number: 1198756-LM3404HVMA Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Lighting Voltage - Output: 73V Frequency: 1MHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: LM3404 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 75V

Manufacturer: Texas Instruments
Win Source Part Number: 1198756-LM3404HVMA
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Lighting
Voltage - Output: 73V
Frequency: 1MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LM3404
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 75V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198756-LM3404HVMA
Product Name Electronic Surplus - LM3404HVMA
Unlock Full Specs
to access all available technical data