Texas Instruments Quad 1MHz Operational Amplifier IC LM3403M

Description
Quad Op-Amp IC, 1MHz BW, 10mV Offset, 14-Pin SOP Product overview: LM3403M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3403M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp IC, 1MHz BW, 10mV Offset, 14-Pin SOP Product overview: LM3403M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3403M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 1MHz Operational Amplifier IC - 687-LM3403M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1MHz Operational Amplifier IC
687-LM3403M
Quad 1MHz Operational Amplifier IC 687-LM3403M
Quad Op-Amp IC, 1MHz BW, 10mV Offset, 14-Pin SOP Product overview: LM3403M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3403M can be used for catalog matching and distributor lookup.

Quad Op-Amp IC, 1MHz BW, 10mV Offset, 14-Pin SOP Product overview: LM3403M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM3403M can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3403M - 1198754-LM3403M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3403M
1198754-LM3403M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3403M 1198754-LM3403M
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198754-LM3403M Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198754-LM3403M
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LM3403M 1198754-LM3403M
Product Name Quad 1MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM3403M
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648KN - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers