Texas Instruments High-Performance Analog PMIC - PMIC - LED Drivers - LM3402HVMMX LM3402HVMMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198743-LM3402HVMMX Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 73V Frequency: 1MHz Current - Output / Channel: 500mA Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LM3402 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 75V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198743-LM3402HVMMX Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 73V Frequency: 1MHz Current - Output / Channel: 500mA Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LM3402 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 75V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3402HVMMX - 1198743-LM3402HVMMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3402HVMMX
1198743-LM3402HVMMX
PMIC - PMIC - LED Drivers - LM3402HVMMX 1198743-LM3402HVMMX
Manufacturer: Texas Instruments Win Source Part Number: 1198743-LM3402HVMMX Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Voltage - Output: 73V Frequency: 1MHz Current - Output / Channel: 500mA Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LM3402 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 75V

Manufacturer: Texas Instruments
Win Source Part Number: 1198743-LM3402HVMMX
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 73V
Frequency: 1MHz
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LM3402
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 75V

Buy Now
LED Drivers - LM3402HVMMX-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM3402HVMMX-ND
LED Drivers LM3402HVMMX-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
0.94A MSOP LED Driver IC
137-LM3402HVMMX
0.94A MSOP LED Driver IC 137-LM3402HVMMX
0.94A SWITCHING REGULATOR, PDSO8, PLASTIC, MSOP-8 Product overview: LM3402HVMMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.94A, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.94A, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402HVMMX can be used for catalog matching and distributor lookup.

0.94A SWITCHING REGULATOR, PDSO8, PLASTIC, MSOP-8 Product overview: LM3402HVMMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.94A, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.94A, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402HVMMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LM3402HVMMX - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3402HVMMX
PMIC - LED Drivers LM3402HVMMX
IC LED DRIVER RGLTR DIM 8VSSOP

IC LED DRIVER RGLTR DIM 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3402HVMMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3402HVMMX
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3402HVMMX
IC LED DRV RGLTR PWM 8VSSOP

IC LED DRV RGLTR PWM 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1198743-LM3402HVMMX LM3402HVMMX-ND 137-LM3402HVMMX LM3402HVMMX LM3402HVMMX
Product Name PMIC - PMIC - LED Drivers - LM3402HVMMX LED Drivers 0.94A MSOP LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 73 volts 73 volts 40 volts
Input Voltage 6 to 75 volts 6 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1921678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details
LED Driver IC - 137-A8431EEHTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 32 volts
Number of Channels 1 #
View Details
4 suppliers