Texas Instruments Standard Linear and Logic SMD 1A 35V MSOP LED Driver IC LM3401MM

Description
LED Driver IC, 1A, 35V, MSOP-8, Surface Mount Product overview: LM3401MM from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 35V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 1A, 35V, MSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LM3401MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, 1A, 35V, MSOP-8, Surface Mount Product overview: LM3401MM from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 35V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 1A, 35V, MSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LM3401MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 35V MSOP LED Driver IC
745-LM3401MM
SMD 1A 35V MSOP LED Driver IC 745-LM3401MM
LED Driver IC, 1A, 35V, MSOP-8, Surface Mount Product overview: LM3401MM from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 35V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 1A, 35V, MSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LM3401MM can be used for catalog matching and distributor lookup.

LED Driver IC, 1A, 35V, MSOP-8, Surface Mount Product overview: LM3401MM from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 35V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 1A, 35V, MSOP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-LM3401MM can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LM3401MM - 092380-LM3401MM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3401MM
092380-LM3401MM
PMIC - PMIC - LED Drivers - LM3401MM 092380-LM3401MM
Manufacturer: Texas Instruments Win Source Part Number: 092380-LM3401MM Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 1.5MHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LM3401 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-VSSOP Maximum Supply Voltage: 35V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): LT3743EFE#PBF; LT3743IFE#TRPBF; LT3743EUFD#PBF; Introduction Date: August 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092380-LM3401MM
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 1.5MHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3401
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Maximum Supply Voltage: 35V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): LT3743EFE#PBF; LT3743IFE#TRPBF; LT3743EUFD#PBF;
Introduction Date: August 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 745-LM3401MM 092380-LM3401MM
Product Name SMD 1A 35V MSOP LED Driver IC PMIC - PMIC - LED Drivers - LM3401MM
Output Voltage 35 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1087-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers
PMIC - LED Drivers - FAN5645MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Driver IC - SKY84632-11-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
7 suppliers