Quad Differential Comparator 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019121-LM339PWRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quad Comparator, 30V, 6mA, TTL Out, 0-70°C, TSSOP Product overview: LM339PWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 6mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 6mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339PWRG4 can be used for catalog matching and distributor lookup.
DIFFERENTIAL COMPARATOR, 300NS, TSSOP-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, MOS,RoHS Compliant: Yes
Analog Comparators Quad Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
IC QUAD DIFF COMPARATOR 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM339PWRG4 | 019121-LM339PWRG4 | 692-LM339PWRG4 | 28AH3326 | LM339PWRG4 | LM339PWRG4 | LM339PWRG4 |
| Product Name | LM339 Quad Differential Comparator | Linear - Linear - Comparators - LM339PWRG4 | Quad 30V 6mA TSSOP Linear Comparator IC | Differential Comparator, 300Ns, Tssop-14; Comparator Type Texas Instruments | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |