Quad differential comparator with four independent comparators, designed for single-supply operation over a range of 2 V to 36 V, featuring a 1 µs response time, 200 µA quiescent current per comparator, and ±0.37 mV maximum input offset voltage. Available in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm, with operation temperature range of 0°C to 70°C and 2 kV HBM ESD protection. Output is compatible with TTL, MOS, and CMOS logic levels.
Quad Differential Comparator 14-TSSOP 0 to 70
Quad Diff Comparator, 15V, 70°C, 4-Ch, TSSOP, TTL Out Product overview: LM339PWRG3 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 15V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339PWRG3 can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
IC COMPARATOR DIFF QUAD 14TSSOP
Analog Comparators Quad Diff Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339PWRG3 | 692-LM339PWRG3 | LM339PWRG3 | LM339PWRG3 | LM339PWRG3 |
| Product Name | LM339 Quad Differential Comparator | Quad 15V TSSOP Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | |||
| VOS | 5 millivolts | 5 millivolts |