Quad Differential Comparator 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082709-LM339PW
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC
Comparator, 4 Func, 5000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Texas Instruments LM339PW Comparator
Quad Comparator, R-R O/P, 1V-30V, 4Ch, TSSOP, SM Product overview: LM339PW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1V, 30V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1V, 30V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339PW can be used for catalog matching and distributor lookup.
COMPARATOR QUAD, SMD, TSSOP14, 339; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
Analog Comparators Quad Differential Comparator
| Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339PW | 082709-LM339PW | LM339PW | 5171898 | 692-LM339PW | 34AH0953 | LM339PW | LM339PW |
| Product Name | LM339 Quad Differential Comparator | Linear - Linear - Comparators - LM339PW | Comparators | Quad 1V 30V TSSOP Linear Comparator IC | Comparator Quad, Smd, Tssop14, 339; Comparator Type Texas Instruments | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | Open collector |