The LM339NSRG4 is a quad differential comparator in a 14-pin SOP package, measuring 10.20mm × 5.30mm, designed for operation from a single power supply over a voltage range of 2V to 36V. It features a common-mode input voltage range that includes ground, a maximum differential input voltage of ±38V, and an output compatible with TTL, MOS, and CMOS logic. The device has a typical supply current of 200µA per comparator, an input offset voltage of up to 5.5mV over temperature, and a response time of 1µs. The package supports an operating temperature range of 0°C to 70°C and meets an ESD HBM rating of 2kV.
Quad Differential Comparator 14-SO 0 to 70
Quad Comparator IC, 4-Ch, 30V, 2mA, 1.3us, SOP Product overview: LM339NSRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339NSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198737-LM339NSRG4
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: LM339
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 5mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): NTE834; NTE834SM; LM339NS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Analog Comparators Quad Differential Comparator
IC QUAD DIFF COMPARATOR 14SO
Comparator Differential Open-Collector, Rail-to-Rail 14-SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM339NSRG4 | 692-LM339NSRG4 | 1198737-LM339NSRG4 | LM339NSRG4 | LM339NSRG4 | LM339NSRG4 |
| Product Name | LM339 Quad Differential Comparator | Quad 30V 2mA Linear Comparator IC | Linear - Linear - Comparators - LM339NSRG4 | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts |