Quad Differential Comparator 14-PDIP 0 to 70
DIFFERENTIAL COMPARATOR, QUAD, 300NS, DIP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IC, COMPARATOR QUAD, DIP14, 339; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:CMOS, RoHS Compliant: Yes
Comparator Differential Open-Collector, Rail-to-Rail 14-PDIP
Analog Comparators Quad Differential
| Texas Instruments | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339N | 1977256 | 06F9386 | 64AH3846 | LM339N | LM339N |
| Product Name | LM339 Quad Differential Comparator | Comparators | Differential Comparator, Quad, 300Ns, Dip-14; Comparator Type Texas Instruments | Ic, Comparator Quad, Dip14, 339; Comparator Type Texas Instruments | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2 to 30 volts | 2 to 36 volts | 1 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |