Low Power Low Offset Voltage Quad Comparator 14-PDIP
Quad Comparator IC, 5mV Vos, 0.7us Response, 36V Max, PDIP Product overview: LM339N/PB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339N/PB can be used for catalog matching and distributor lookup.
Comparator General Purpose Open-Collector, Rail-to-Rail 14-PDIP
IC COMPARATOR QUAD LO PWR 14-DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM339N/PB | 692-LM339N/PB | LM339N/PB | LM339N/PB |
| Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Quad 36V Linear Comparator IC | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | Open Collector, Open Drain |