The LM339MX/NOPB is a quad voltage comparator with a wide supply voltage range of 2 V to 36 V or ±1 V to ±18 V, a low supply current drain of 0.8 mA independent of supply voltage, and an offset voltage of ±3 mV. It features an input common-mode voltage range that includes ground, a differential input voltage range equal to the power supply voltage, and an output saturation voltage of 250 mV at 4 mA. The device is packaged in a 14-pin SOIC with dimensions of 8.65 mm × 3.91 mm and is qualified for an operating temperature range of 0 °C to 70 °C. Its output is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems.
Low Power Low Offset Voltage Quad Comparator 14-SOIC -25 to 85
Quad Comparator, 36V, 1.3us, SOIC, Surface Mount Product overview: LM339MX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339MX/NOPB can be used for catalog matching and distributor lookup.
PRECISION COMPARATOR, QUAD, 1.3 US, SOIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC COMPARATOR QUAD LO PWR 14SOIC
Analog Comparators LOW PWR LOW OFFSET VLTG QUAD COMPARATOR
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM339MX/NOPB | 2264801P | 692-LM339MX/NOPB | 28AH3325 | LM339MX/NOPB | LM339MX/NOPB | LM339MX/NOPB |
| Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Comparators | Quad SMD 36V SOIC Linear Comparator IC | Precision Comparator, Quad, 1.3 Us, Soic; Msl Texas Instruments | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |