Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019117-LM339MX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Test & Measurement
IC COMPARATOR 4 GEN PUR 14SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LM339MX/NOPBCT-ND | LM339MX/NOPB | LM339MX/NOPB |
| Product Name | Comparators | Linear - Linear - Comparators - LM339MX/NOPB | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |