The LM339M is a quad voltage comparator with a wide supply voltage range of 2 to 36 V or ±1 to ±18 V, designed for low-power operation with a supply current drain of 0.8 mA independent of supply voltage. It features a low offset voltage of ±3 mV, input common-mode voltage range including ground, and output saturation voltage of 250 mV at 4 mA, compatible with TTL, CMOS, and other logic families. The device is packaged in a 14-pin SOIC with body dimensions of 8.65 mm × 3.91 mm and operates over a temperature range of 0 to 70 °C.
Low Power Low Offset Voltage Quad Comparator 14-SOIC -25 to 85
IC QUAD COMPARATOR, 9000 uV OFFSET-MAX, 1300 ns RESPONSE TIME, PDSO14, SOIC-14, Comparator Product overview: LM339M from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339M can be used for catalog matching and distributor lookup.
IC COMPARATOR QUAD LO PWR 14SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
Analog Comparators Low Power Low Offset Voltage Quad Comparator 14-SOIC 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339M | 692-LM339M | LM339M | LM339M | LM339M | LM339M |
| Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Quad SOIC Linear Comparator IC | Linear - Comparators | Comparators | Comparators | Analog Comparators |
| Supply Voltage (VS) | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain |