Texas Instruments Linear Comparator IC LM339LVRTER

Description
IC COMPARATOR 4 GEN PUR 16WQFN Product overview: LM339LVRTER from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339LVRTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 4 GEN PUR 16WQFN Product overview: LM339LVRTER from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339LVRTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-LM339LVRTER
Linear Comparator IC 692-LM339LVRTER
IC COMPARATOR 4 GEN PUR 16WQFN Product overview: LM339LVRTER from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339LVRTER can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 16WQFN Product overview: LM339LVRTER from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339LVRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1341346-LM339LVRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1341346-LM339LVRTER
Integrated Circuits (ICs) - Linear - Comparators 1341346-LM339LVRTER
Win Source Part Number: 1341346-LM339LVRTER Category: Integrated Circuits (ICs) - Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Output Type: Open-Collector, Rail-to-Rail Number of Elements: 4 Current - Quiescent (Max): 35µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns Mounting Type: Surface Mount Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM339 RoHS Status: Not applicable

Win Source Part Number: 1341346-LM339LVRTER
Category: Integrated Circuits (ICs) - Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Output Type: Open-Collector, Rail-to-Rail
Number of Elements: 4
Current - Quiescent (Max): 35µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 65dB, 80dB PSRR
Propagation Delay (Max): 600ns
Mounting Type: Surface Mount
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM339
RoHS Status: Not applicable

Buy Now Datasheet
Linear - Comparators - LM339LVRTER - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM339LVRTER
Linear - Comparators LM339LVRTER
LOW-VOLTAGE COMMODITY COMPARATOR

LOW-VOLTAGE COMMODITY COMPARATOR

Supplier's Site Datasheet
Comparators - LM339LVRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339LVRTER
Comparators LM339LVRTER
Comparator General Purpose Open-Collector, Rail-to-Rail 16-WQFN (3x3)

Comparator General Purpose Open-Collector, Rail-to-Rail 16-WQFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM339LVRTER 1341346-LM339LVRTER LM339LVRTER LM339LVRTER
Product Name Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Number of Pins 16
Unlock Full Specs
to access all available technical data