Texas Instruments Integrated Circuits (ICs) - Linear - Comparators LM339LVQPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319867-LM339LVQPWRQ 1 Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,000 Mounting: Surface Mount Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 35µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns (Typ) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM339LVQPWRQ1TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319867-LM339LVQPWRQ 1 Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,000 Mounting: Surface Mount Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 35µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns (Typ) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM339LVQPWRQ1TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1319867-LM339LVQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1319867-LM339LVQPWRQ1
Integrated Circuits (ICs) - Linear - Comparators 1319867-LM339LVQPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319867-LM339LVQPWRQ 1 Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,000 Mounting: Surface Mount Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 35µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns (Typ) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM339LVQPWRQ1TR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319867-LM339LVQPWRQ1
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 35µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 65dB, 80dB PSRR
Propagation Delay (Max): 600ns (Typ)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM339LVQPWRQ1TR
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
Linear Comparator IC
692-LM339LVQPWRQ1
Linear Comparator IC 692-LM339LVQPWRQ1
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: LM339LVQPWRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339LVQPWRQ1 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: LM339LVQPWRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339LVQPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM339LVQPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339LVQPWRQ1
Comparators LM339LVQPWRQ1
Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP

Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Comparators - LM339LVQPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM339LVQPWRQ1
Linear - Comparators LM339LVQPWRQ1
IC POWER

IC POWER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1319867-LM339LVQPWRQ1 692-LM339LVQPWRQ1 LM339LVQPWRQ1 LM339LVQPWRQ1
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Features Single-Supply
VOS 2 millivolts 2 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Open-Drain, Rail-to-Rail
Unlock Full Specs
to access all available technical data