Texas Instruments Integrated Circuits (ICs) - Linear - Comparators LM339LVPWR

Description
Win Source Part Number: 1357456-LM339LVPWR Category: Integrated Circuits (ICs) - Linear - Comparators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Collector, Rail-to-Rail Current - Quiescent (Max): 35µA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns
Request a Quote Datasheet
Description
Win Source Part Number: 1357456-LM339LVPWR Category: Integrated Circuits (ICs) - Linear - Comparators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Collector, Rail-to-Rail Current - Quiescent (Max): 35µA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1357456-LM339LVPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357456-LM339LVPWR
Integrated Circuits (ICs) - Linear - Comparators 1357456-LM339LVPWR
Win Source Part Number: 1357456-LM339LVPWR Category: Integrated Circuits (ICs) - Linear - Comparators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Collector, Rail-to-Rail Current - Quiescent (Max): 35µA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 65dB, 80dB PSRR Propagation Delay (Max): 600ns

Win Source Part Number: 1357456-LM339LVPWR
Category: Integrated Circuits (ICs) - Linear - Comparators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector, Rail-to-Rail
Current - Quiescent (Max): 35µA
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 65dB, 80dB PSRR
Propagation Delay (Max): 600ns

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-LM339LVPWR
Linear Comparator IC 692-LM339LVPWR
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: LM339LVPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339LVPWR can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: LM339LVPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339LVPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM339LVPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339LVPWR
Comparators LM339LVPWR
Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP

Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Comparators - LM339LVPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM339LVPWR
Linear - Comparators LM339LVPWR
IC POWER

IC POWER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1357456-LM339LVPWR 692-LM339LVPWR LM339LVPWR LM339LVPWR
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparators Linear - Comparators
Features Single-Supply
VOS 2 millivolts 2 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Open-Collector, Rail-to-Rail
Package Type 14-TSSOP (0.173", 4.40mm Width) Tape & Reel (TR) SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data