Quad voltage comparator with wide supply voltage range of 2 to 36 V or ±1 to ±18 V, low power supply current drain of 0.8 mA, and input common-mode voltage range including ground. Available in SOIC-14 package measuring 8.65 mm × 3.91 mm and PDIP-14 package measuring 19.177 mm × 6.35 mm. Offset voltage maximum of 3 mV, output saturation voltage of 250 mV at 4 mA, and compatibility with TTL, CMOS, and MOS logic systems.
Low Power Low Offset Voltage Quad Comparator 14-CDIP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1198735-LM339J
Packaging: Tube
Type: Differential
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-CDIP (0.300", 7.62mm)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: LM339
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-CDIP
Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 3mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): PM239P; LM339M; LM339M/NOPB;
Introduction Date: October 01, 1979
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Comparator, 4 Func, 9000uV Offset-Max, 1300ns Response Time, BIPolar, CDIP14
Comparator, 4 Func, 9000uV Offset-Max, 1300ns Response Time, BIPolar, CDIP14
Quad Comparator IC, 36V, 2mA, TTL Out, CDIP Product overview: LM339J from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 2mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339J can be used for catalog matching and distributor lookup.
IC COMP QUAD HIGH PERF 14-CDIP
Analog Comparators Quad Differential Comparator 14-CDIP 0 to 70
Comparator Differential Open-Collector, Rail-to-Rail 14-CDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM339J | 1198735-LM339J | LM339J | 692-LM339J | LM339J | LM339J | LM339J |
| Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Linear - Linear - Comparators - LM339J | Quad 36V 2mA Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |