The LM339DRG3 is a quad differential comparator from Texas Instruments, designed for a wide range of applications including building automation, motor drives, and factory automation. It operates with a supply voltage range of 2 to 36V and features a low supply current of 200µA per comparator. The device has a maximum differential input voltage range of ±38V and a common-mode input voltage range that includes ground. The LM339DRG3 offers improved specifications over previous versions, including a low input offset voltage of 0.37mV and a fast response time of 1µs. It is also rated for 2kV ESD protection, enhancing its robustness in various environments. The output is compatible with TTL, MOS, and CMOS logic levels, making it versatile for integration into different systems. The device is available in a 14-SOIC package, with a temperature range of -40 to 85°C, suitable for many industrial applications.
Quad Differential Comparator 14-SOIC 0 to 70
Quad Comparator, 4-Ch, 30V, SOIC, TTL Out, 0.3us Product overview: LM339DRG3 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DRG3 can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
Analog Comparators Quad Diff Comparator
IC COMPARATOR DIFF QUAD 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM339DRG3 | 692-LM339DRG3 | LM339DRG3 | LM339DRG3 | LM339DRG3 |
| Product Name | LM339 Quad Differential Comparator | Quad 30V SOIC Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | |||
| VOS | 5 millivolts | 5 millivolts |