The LM339DRE4 is a quad differential comparator from Texas Instruments, designed for a wide range of applications including building automation, motor drives, and factory automation. It operates with a supply voltage range of 2 to 36V and features a low supply current of 200µA per comparator. The device has a maximum differential input voltage of ±38V and a common-mode input voltage range that includes ground. It boasts a low input offset voltage of 0.37mV and a fast response time of 1µs, making it suitable for high-speed applications. The LM339DRE4 is also compatible with TTL, MOS, and CMOS outputs, enhancing its versatility in various electronic designs. The device is available in a 14-pin SOIC package and is rated for operation in temperatures from 0 to 70°C.
Quad Differential Comparator 14-SOIC 0 to 70
Quad Diff Comparator, 4-Ch, 30V, SOIC, TTL Out Product overview: LM339DRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DRE4 can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
IC QUAD DIFF COMPARATOR 14-SOIC
Analog Comparators Quad Differential Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339DRE4 | 692-LM339DRE4 | LM339DRE4 | LM339DRE4 | LM339DRE4 |
| Product Name | LM339 Quad Differential Comparator | Quad 30V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | |||
| VOS | 5 millivolts | 5 millivolts |