Texas Instruments LM339 Quad Differential Comparator LM339DE4

Description
Quad Differential Comparator 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Differential Comparator 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM339 Quad Differential Comparator - LM339DE4 - Texas Instruments
Dallas, TX, United States
LM339 Quad Differential Comparator
LM339DE4
LM339 Quad Differential Comparator LM339DE4
Quad Differential Comparator 14-SOIC 0 to 70

Quad Differential Comparator 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 30V 2mA SOIC Linear Comparator IC
692-LM339DE4
Quad 30V 2mA SOIC Linear Comparator IC 692-LM339DE4
Quad Comparator, 4-Ch, 30V, 2mA, SOIC, TTL Out Product overview: LM339DE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DE4 can be used for catalog matching and distributor lookup.

Quad Comparator, 4-Ch, 30V, 2mA, SOIC, TTL Out Product overview: LM339DE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1378807-LM339DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1378807-LM339DE4
Integrated Circuits (ICs) - Linear - Comparators 1378807-LM339DE4
Win Source Part Number: 1378807-LM339DE4 Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: LM339 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Collector, Rail-to-Rail Current - Quiescent (Max): 2.5mA Number of Elements: 4 Type: Differential Voltage - Supply, Single/Dual (±): 2V ~ 30V, ±1V ~ 15V Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 20mA

Win Source Part Number: 1378807-LM339DE4
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: LM339
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector, Rail-to-Rail
Current - Quiescent (Max): 2.5mA
Number of Elements: 4
Type: Differential
Voltage - Supply, Single/Dual (±): 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA

Buy Now Datasheet
Comparators - LM339DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339DE4
Comparators LM339DE4
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC

Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC

Buy Now
Linear - Comparators - LM339DE4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM339DE4
Linear - Comparators LM339DE4
IC QUAD DIFF COMPARATOR 14-SOIC

IC QUAD DIFF COMPARATOR 14-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM339DE4
Analog Comparators LM339DE4
Analog Comparators Quad Differential Comparator

Analog Comparators Quad Differential Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM339DE4 692-LM339DE4 1378807-LM339DE4 LM339DE4 LM339DE4 LM339DE4
Product Name LM339 Quad Differential Comparator Quad 30V 2mA SOIC Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 30 volts 2 to 30 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data