The LM339A is a quad differential comparator with four independent voltage comparators designed to operate from a single power supply over a wide voltage range. It is housed in a 14-pin TSSOP package measuring 5.00mm × 4.40mm. The device supports supply voltages from 2V to 36V and operates over a temperature range of 0°C to 70°C. The input offset voltage is specified at a maximum of ±5.5mV over temperature, with an input bias current of 25nA typical and 250nA maximum. The response time is 1.3µs typical, and the output is compatible with TTL, MOS, and CMOS logic levels. It features a common-mode input voltage range that includes ground and a differential input voltage range equal to the maximum rated supply voltage.
Quad Differential Comparator 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070000-LM339APWRE4
Packaging: Tape & Reel (TR)
Response Time: 300 ns
Contact Plating: Gold
Mounting: SMD (SMT)
Output Type: TTL
Number of Elements: 4
Weight: 57.209338 mg
Number of Channels: 4
Number of Pins: 14
Quiescent Current: 2.5 mA
Output Current: 20 mA
Input Bias Current: 250 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Output Current per Channel: 6 mA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 2 V
Nominal Supply Current: 500 µA
Max Supply Current: 500 µA
Max Input Current: 250 nA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 1 V
Voltage Gain: 106.02 dB
Input Offset Voltage (Vos): 3 mV
Quad Comparator IC, 30V, 6mA, TTL Out, 0-70°C, TSSOP Product overview: LM339APWRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 6mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 6mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339APWRE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM339APWRE4 | 1070000-LM339APWRE4 | 692-LM339APWRE4 |
| Product Name | LM339A Quad Differential Comparator | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM339APWRE4 | Quad 30V 6mA TSSOP Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | |
| VOS | 2 millivolts | 3 millivolts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 C (32 F) |
| Logic Output | Open Collector, Open Drain |