Quad Differential Comparator 14-TSSOP 0 to 70
Comparator, 4 Func, 3000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Quad Diff Comparator, 4-Ch, 30V, 2.5mA, 1.3us, TSSOP Product overview: LM339APW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2.5mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2.5mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339APW can be used for catalog matching and distributor lookup.
COMPARATOR, DIFFERENTIAL, QUAD, TSSOP-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
Analog Comparators Quad Differential Comparator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339APW | LM339APW | 692-LM339APW | 28AH3324 | LM339APW | LM339APW |
| Product Name | LM339A Quad Differential Comparator | Quad 30V 2.5mA TSSOP Linear Comparator IC | Comparator, Differential, Quad, Tssop-14; Comparator Type Texas Instruments | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 1 to 36 volts | |||
| VOS | 2 millivolts | 3 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain |