The LM339AN/PB is a quad voltage comparator with four independent precision channels, designed for single-supply operation over a 2 V to 36 V range or dual supplies up to ±18 V. It features a maximum offset voltage of 3 mV, low input bias current of 25 nA, and a supply current drain of 0.8 mA independent of supply voltage. The input common-mode range includes ground, and outputs are compatible with TTL, DTL, ECL, MOS, and CMOS logic. The device is packaged in a 14-pin PDIP with dimensions of 19.177 mm × 6.35 mm and operates from 0 °C to 70 °C. It meets RoHS compliance and has a lead finish of NIPDAU.
Low Power Low Offset Voltage Quad Comparator 14-PDIP
Quad Comparator, 5mV Vos, 0.7us RT, TTL Out, PDIP Product overview: LM339AN/PB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339AN/PB can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 4000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP14
IC COMPARATOR QUAD LO PWR 14-DIP
Comparator General Purpose Open-Collector, Rail-to-Rail 14-PDIP
Comparator General Purpose Open-Collector, Rail-to-Rail 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM339AN/PB | 692-LM339AN/PB | LM339AN/PB | LM339AN/PB | LM339AN/PB |
| Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Quad Linear Comparator IC | Linear - Comparators | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 2 millivolts | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector, Open Drain |