Low Power Low Offset Voltage Quad Comparator 14-SOIC -25 to 85
Quad Comparator IC, 36V, 2mA, 5mV Vos, SOIC, Surface Mount Product overview: LM339AM from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 36V, 2mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 36V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339AM can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 4000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Comparator, 4 Func, 4000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
IC COMPARATOR QUAD LO PWR 14SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
Analog Comparators Low Power Low Offset Voltage Quad Comparator 14-SOIC 0 to 70
IC COMPARATOR QUAD LO PWR 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM339AM | 692-LM339AM | LM339AM | LM339AM | LM339AM | LM339AM | 815-LM339AM |
| Product Name | LM339-N Low Power Low Offset Voltage Quad Comparator | Quad SMD 36V 2mA Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | IC COMPARATOR QUAD LO PWR 14SOIC | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 5 volts | ||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; DTL, MOS, Open-Collector, TTL | |||||
| Package Type | CDIP,PDIP,SOIC | Rail/Tube | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) |