Quad Differential Comparator 14-SOIC 0 to 70
4-Ch Diff Comparator, 30V, 2.5mA, 0.3us, SOIC, Surface Mount Product overview: LM339ADRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 2.5mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SMD, 30V, 2.5mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339ADRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1053757-LM339ADRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 3mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
IC QUAD DIFF COMPARATOR 14-SOIC
Analog Comparators Quad Differential Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM339ADRG4 | 692-LM339ADRG4 | 1053757-LM339ADRG4 | LM339ADRG4 | LM339ADRG4 | LM339ADRG4 |
| Product Name | LM339A Quad Differential Comparator | SMD 30V 2.5mA SOIC Linear Comparator IC | Linear - Linear - Comparators - LM339ADRG4 | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | |||
| VOS | 2 millivolts | 3 millivolts | 3 millivolts |