Texas Instruments High-Performance Analog Comparators LM339ADR

Description
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-6604-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-6604-6-ND
Comparators 296-6604-6-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Comparators - 296-6604-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-6604-1-ND
Comparators 296-6604-1-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Comparators - 296-6604-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-6604-2-ND
Comparators 296-6604-2-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM339ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM339ADR
Integrated Circuits (ICs) - Linear - Comparators LM339ADR
IC COMPARATOR 4 DIFF 14SOIC

IC COMPARATOR 4 DIFF 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 296-6604-6-ND LM339ADR
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - LM319 MWA - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 36V, ±2.5V ~ 18V
Package Type Other; Die
View Details
2 suppliers
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details