Texas Instruments LM339A Quad Differential Comparator LM339ADBRG4

Description
Quad Differential Comparator 14-SSOP 0 to 70
Request a Quote Datasheet
Description
Quad Differential Comparator 14-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM339A Quad Differential Comparator - LM339ADBRG4 - Texas Instruments
Dallas, TX, United States
LM339A Quad Differential Comparator
LM339ADBRG4
LM339A Quad Differential Comparator LM339ADBRG4
Quad Differential Comparator 14-SSOP 0 to 70

Quad Differential Comparator 14-SSOP 0 to 70

Buy Now Datasheet
Quad 30V 2mA SSOP Linear Comparator IC - 692-LM339ADBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 30V 2mA SSOP Linear Comparator IC
692-LM339ADBRG4
Quad 30V 2mA SSOP Linear Comparator IC 692-LM339ADBRG4
Quad Diff Comparator, 4-Ch, 30V, 2mA, 1.3us, SSOP, SM Product overview: LM339ADBRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2mA, SSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339ADBRG4 can be used for catalog matching and distributor lookup.

Quad Diff Comparator, 4-Ch, 30V, 2mA, 1.3us, SSOP, SM Product overview: LM339ADBRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 2mA, SSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 2mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339ADBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - LM339ADBRG4 - 1198725-LM339ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339ADBRG4
1198725-LM339ADBRG4
Linear - Linear - Comparators - LM339ADBRG4 1198725-LM339ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1198725-LM339ADBRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1198725-LM339ADBRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number LM339ADBRG4 692-LM339ADBRG4 1198725-LM339ADBRG4
Product Name LM339A Quad Differential Comparator Quad 30V 2mA SSOP Linear Comparator IC Linear - Linear - Comparators - LM339ADBRG4
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2 to 30 volts 2 to 30 volts
VOS 2 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

LM139A Quad Differential Comparator - LM139ADR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
View Details
6 suppliers
INA207 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA207AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details
2 suppliers
INA201-Q1 Automotive Catalog High-Side Measurement Current-Shunt Monitor with Comparator and Reference - INA201AQDGKRQ1 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 100 dB
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801V9A - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
View Details