Quad Differential Comparator 14-SSOP 0 to 70
Quad Diff Comparator, 4-Ch, 30V, 500uA, 0.3us, TTL Out, SSOP Product overview: LM339ADBR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, 500uA, SSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, 500uA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339ADBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1053756-LM339ADBR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 3mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC QUAD DIFF COMPARATOR 14-SSOP
Analog Comparators Quad Differential Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM339ADBR | 692-LM339ADBR | 1053756-LM339ADBR | LM339ADBR | LM339ADBR | LM339ADBR |
| Product Name | LM339A Quad Differential Comparator | Quad 30V 500uA SSOP Linear Comparator IC | Linear - Linear - Comparators - LM339ADBR | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | |||
| VOS | 2 millivolts | 3 millivolts | 3 millivolts |