IC, V REG, LINEAR, ADJ; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:LM138; LM338; Output Current:5A; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH4167 |
| Product Name | Ic, V Reg, Linear, Adj; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | 4.2 to 40 volts |