Texas Instruments Standard Linear and Logic Ic, V Reg, Linear, Adj; Fixed Output Voltage Nom. Texas Instruments LM337LZ/NOPB

Description
IC, V REG, LINEAR, ADJ; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
Description
IC, V REG, LINEAR, ADJ; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Linear, Adj; Fixed Output Voltage Nom. Texas Instruments - 28AH3321 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Linear, Adj; Fixed Output Voltage Nom. Texas Instruments
28AH3321
Ic, V Reg, Linear, Adj; Fixed Output Voltage Nom. Texas Instruments 28AH3321
IC, V REG, LINEAR, ADJ; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

IC, V REG, LINEAR, ADJ; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3321
Product Name Ic, V Reg, Linear, Adj; Fixed Output Voltage Nom. Texas Instruments
Input Voltage -40 to -4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details