IC, NEGATIVE ADJ REG, -1.2V TO 7V TO-263; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-40V; Input Voltage Max:-3V; Product Range:-; Output Current:1.5A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3318 |
| Product Name | Ic, Negative Adj Reg, -1.2V To 7V To-263; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | -40 to -3 volts |