VOLTAGE REGULATOR, ADJ, TO-220-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-3V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3317 |
| Product Name | Voltage Regulator, Adj, To-220-3; Fixed Output Voltage Nom. Texas Instruments |
| Input Voltage | -40 to -3 volts |