NEG ADJUSTABLE REGULATOR, -1.2V TO -37V, SOT223-3; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-50V; Input Voltage Max:-4.2V; Product Range:-; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 83F3858 |
| Product Name | Neg Adjustable Regulator, -1.2V To -37V, Sot223-3; Output Type Texas Instruments |
| Input Voltage | -50 to -4.2 volts |