Manufacturer: Texas Instruments
Win Source Part Number: 1198702-LM336MX-2.5
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM336
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.49V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198702-LM336MX-2.5 |
| Product Name | Electronic Surplus - LM336MX-2.5 |