Texas Instruments Electronic Surplus - LM336BM-5.0 LM336BM-5.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198699-LM336BM-5.0 Packaging: Tube Mounting Style: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LM336 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198699-LM336BM-5.0 Packaging: Tube Mounting Style: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LM336 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM336BM-5.0 - 1198699-LM336BM-5.0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM336BM-5.0
1198699-LM336BM-5.0
Electronic Surplus - LM336BM-5.0 1198699-LM336BM-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1198699-LM336BM-5.0 Packaging: Tube Mounting Style: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LM336 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1198699-LM336BM-5.0
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LM336
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1198699-LM336BM-5.0
Product Name Electronic Surplus - LM336BM-5.0
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - 20CTQ035PBF - 1122906-20CTQ035PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1220295 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details