Manufacturer: Texas Instruments
Win Source Part Number: 1198691-LM335M
Packaging: Tube
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±6°C (±9°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Sensing & Instrumentation
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198691-LM335M |
| Product Name | Electronic Surplus - LM335M |