Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management LM334Z/LFT1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Current Source Accuracy: ±6% Voltage - Input: 1V ~ 40V Current - Output: Adjustable Operating Temperature: 0°C ~ 70°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Current Source Accuracy: ±6% Voltage - Input: 1V ~ 40V Current - Output: Adjustable Operating Temperature: 0°C ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Current Source Accuracy: ±6% Voltage - Input: 1V ~ 40V Current - Output: Adjustable Operating Temperature: 0°C ~ 70°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Current Source
Accuracy: ±6%
Voltage - Input: 1V ~ 40V
Current - Output: Adjustable
Operating Temperature: 0°C ~ 70°C

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - LM334Z/LFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
LM334Z/LFT1
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management LM334Z/LFT1
IC CURRENT SOURCE 6% TO92-3

IC CURRENT SOURCE 6% TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number LM334Z/LFT1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Voltage 1 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37002LMCATR-050U5CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
2 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details