Quad, General Purpose Differential Comparator 14-SOIC -40 to 85
Comparator, 4 Func, 40000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1198658-LM3302DRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: LM3302
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 2 V ~ 28 V, ±1 V ~ 14 V
Maximum Quiescent Current: 800μA
Voltage - Input Offset (Maximum): 20mV @ 28V
Current - Input Bias (Maximum): 0.5μA @ 5V
Alternative Parts (Cross-Reference): LM239D-T; LM239AMX; LM339DG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quad Diff Comparator, 14-SOIC, 1-28V, 85°C Product overview: LM3302DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 28V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM3302DRG4 can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-SOIC
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM3302DRG4 | LM3302DRG4 | 1198658-LM3302DRG4 | 692-LM3302DRG4 | LM3302DRG4 |
| Product Name | LM3302 Quad, General Purpose Differential Comparator | Linear - Linear - Comparators - LM3302DRG4 | Quad 28V SOIC Linear Comparator IC | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 28 volts | 2 to 28 volts | |||
| VOS | 20 millivolts | 20 millivolts | 20 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |