Quad, General Purpose Differential Comparator 14-SOIC -40 to 85
Quad Diff Comparator, 14-SOIC, 1-28V, 0.3us, TTL Out Product overview: LM3302DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 28V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM3302DR can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 20000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 019086-LM3302DR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 20mV @ 28V
Current - Input Bias (Max): 0.5μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 28 V, ±1 V to 14 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Analog Comparators Quad Diff
IC QUAD DIFF COMPARATOR 14-SOIC
Comparator General Purpose CMOS, MOS, Open-Collector, TTL 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM3302DR | 692-LM3302DR | LM3302DR | 019086-LM3302DR | LM3302DR | LM3302DR | LM3302DR |
| Product Name | LM3302 Quad, General Purpose Differential Comparator | Quad 28V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM3302DR | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 28 volts | 2 to 28 volts | 2 to 28 volts | ||||
| VOS | 20 millivolts | 20 millivolts | 20 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |