Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM3279EVM

Description
LM3279 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM3279 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-45739-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-45739-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-45739-ND
LM3279 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

LM3279 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3279EVM - 778919-LM3279EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3279EVM
778919-LM3279EVM
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3279EVM 778919-LM3279EVM
Manufacturer: Texas Instruments Win Source Part Number: 778919-LM3279EVM Regulator Topology: Buck-Boost Voltage - Output: 0.4 V ~ 4.2 V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.4MHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: LM3279 Family Name: LM3279 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 15, 2013 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778919-LM3279EVM
Regulator Topology: Buck-Boost
Voltage - Output: 0.4 V ~ 4.2 V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 2.4MHz
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: LM3279
Family Name: LM3279
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 15, 2013
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM3279EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM3279EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM3279EVM
EVALUATION BOARD FOR LM3279

EVALUATION BOARD FOR LM3279

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-45739-ND 778919-LM3279EVM LM3279EVM
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM3279EVM Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up or Down
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,LHY-1H+,MC2238,50 OHM - TB-901+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details