Win Source Part Number: 1342013-LM3253EVM/NO
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.4V ~ 3.6V
Current - Output: 3A
Voltage - Input: 2.7V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2.7MHz
Supplied Contents: Board(s)
Utilized IC / Part: LM3253
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3253
LM3253 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools LM3253 EVAL MOD
EVAL BOARD FOR LM3253
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1342013-LM3253EVM/NOPB | 296-52386-ND | LM3253EVM/NOPB | LM3253EVM/NOPB |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board |