Quadruple operational amplifier in a 14-pin TSSOP package measuring 5mm × 6.4mm, with a supply voltage range of 3V to 36V, input offset voltage maximum of 3mV, input bias current of 50nA maximum across −40°C to +125°C, and integrated EMI and RF filtering. The device is unity-gain stable, supports common-mode input voltage range including the negative supply, and features an ESD rating of 2kV (HBM) and 1.5kV (CDM). Operating temperature range is 0°C to 70°C.
Quadruple Operational Amplifier 14-TSSOP 0 to 70
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
4-Ch Op Amp, 1.2MHz BW, 16V, 70°C, TSSOP Product overview: LM324PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135793-LM324PWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad General-Purpose Op Amp
General Purpose Amplifier 4 Circuit 14-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324PWRG4 | 296-31664-2-ND | LM324PWRG4 | 687-LM324PWRG4 | 135793-LM324PWRG4 | LM324PWRG4 | LM324PWRG4 | LM324PWRG4 | LM324PWRG4 |
| Product Name | LM324 Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.2MHz 16V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324PWRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 3 volts | |||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 65 dB |