Texas Instruments LM324-N Low Power Quad Operational Amplifier LM324N/PB

Description
Low Power Quad Operational Amplifier 14-PDIP
Request a Quote Datasheet
Description
Low Power Quad Operational Amplifier 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM324-N Low Power Quad Operational Amplifier - LM324N/PB - Texas Instruments
Dallas, TX, United States
LM324-N Low Power Quad Operational Amplifier
LM324N/PB
LM324-N Low Power Quad Operational Amplifier LM324N/PB
Low Power Quad Operational Amplifier 14-PDIP

Low Power Quad Operational Amplifier 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 1.2MHz 16V DIP Operational Amplifier IC
687-LM324N/PB
Quad 1.2MHz 16V DIP Operational Amplifier IC 687-LM324N/PB
Quad Op-Amp, 1.2MHz GBW, 7mV Vos, 16V, DIP-14 Product overview: LM324N/PB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324N/PB can be used for catalog matching and distributor lookup.

Quad Op-Amp, 1.2MHz GBW, 7mV Vos, 16V, DIP-14 Product overview: LM324N/PB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324N/PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324N/PB - 923130-LM324N/PB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324N/PB
923130-LM324N/PB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324N/PB 923130-LM324N/PB
Manufacturer: Texas Instruments Win Source Part Number: 923130-LM324N/PB Series: LinCMOS™ Operating Temperature Range: 0°C ~ 70°C (TJ) Features: General Purpose Amplifier 4 Circuit - 14-PDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: LM324 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: *LM324N, LM324NNS, LM324NNS-NDR, LM324NPB

Manufacturer: Texas Instruments
Win Source Part Number: 923130-LM324N/PB
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C (TJ)
Features: General Purpose Amplifier 4 Circuit - 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: LM324
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: *LM324N, LM324NNS, LM324NNS-NDR, LM324NPB

Buy Now Datasheet
 - LM324N/PB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 9000uV Offset-Max, BIPolar, PDIP14

Operational Amplifier, 4 Func, 9000uV Offset-Max, BIPolar, PDIP14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM324NNS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM324NNS-ND
Instrumentation, Op Amps, Buffer Amps LM324NNS-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324N/PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324N/PB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324N/PB
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324N/PB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324N/PB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324N/PB
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324N/PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324N/PB
Instrumentation, OP Amps, Buffer Amps LM324N/PB
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324N/PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324N/PB
Instrumentation, OP Amps, Buffer Amps LM324N/PB
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM324N/PB 687-LM324N/PB 923130-LM324N/PB LM324N/PB LM324NNS-ND LM324N/PB LM324N/PB LM324N/PB
Product Name LM324-N Low Power Quad Operational Amplifier Quad 1.2MHz 16V DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324N/PB Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 32 volts 16 volts 32 volts
VOS 3 millivolts 2 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 65 dB
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers