The LM324MX/NOPB is a quad operational amplifier in a 14-pin SOIC package, measuring 8.65mm by 3.91mm. It operates from a single supply of 3V to 32V or dual supplies of ±1.5V to ±16V, with a typical supply current drain of 700 μA. The device features unity gain bandwidth of 1 MHz, a large DC voltage gain of 100 dB, input bias current of 45 nA, and input offset voltage of 2 mV. The common-mode input voltage range includes ground, and the output can swing to ground even under single-supply operation. It is rated for operation from 0°C to 70°C.
Low Power Quad Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019080-LM324MX/NOPB
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM324
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): CA0224M; CA0224M96; AS324M-G1; LM324DR;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1MHz BW, 3-32V, SOIC, 4-Ch, General Purpose Product overview: LM324MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324MX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
OP-AMP, QUAD, 1MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps LOW PWR QUAD OP AMP
IC OPAMP GP 4 CIRCUIT 14SOIC
LM324-N LOW POWER GENERAL-PURPOS
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324MX/NOPB | 019080-LM324MX/NOPB | 2088573 | 2088574P | LM324MX/NOPBTR-ND | 687-LM324MX/NOPB | LM324MX/NOPB | LM324MX/NOPB | 28AH3307 | LM324MX/NOPB | LM324MX/NOPB | LM324MX/NOPB | LM324MX/NOPB |
| Product Name | LM324-N Low Power Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324MX/NOPB | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 32V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 5 volts | 3 volts | 3 volts | ||||||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||||||
| CMRR | 65 dB |