The LM324MTX/NOPB is a quad operational amplifier in a 14-pin TSSOP package, measuring 5.00mm by 4.40mm, designed for single-supply operation from 3V to 32V or dual supplies from ±1.5V to ±16V. It features a unity-gain bandwidth of 1MHz, a typical supply current drain of 700μA, and an input offset voltage of 2mV. The device supports input common-mode voltage range including ground and output swing to ground, making it suitable for applications requiring direct interface with digital logic systems. It operates over a temperature range of 0°C to 70°C and meets RoHS compliance with a moisture sensitivity level of 1.
Low Power Quad Operational Amplifier 14-TSSOP 0 to 70
Quad Op Amp, 1MHz BW, 16V, 40mA, 4Ch, TSSOP, SM Product overview: LM324MTX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, 40mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324MTX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 122736-LM324MTX/NOPB
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
OP-AMP, QUAD, 1MHZ, 0.5V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Low power general-purpose quad operational amplifier 14-TSSOP 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324MTX/NOPB | 687-LM324MTX/NOPB | LM324MTX/NOPBDKR-ND | 122736-LM324MTX/NOPB | 26AJ7253 | LM324MTX/NOPB | LM324MTX/NOPB | LM324MTX/NOPB | LM324MTX/NOPB | LM324MTX/NOPB |
| Product Name | LM324-N Low Power Quad Operational Amplifier | Quad 1MHz 16V 40mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324MTX/NOPB | Op-Amp, Quad, 1Mhz, 0.5V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 3 to 32 volts | 32 volts | 3 volts | |||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||
| CMRR | 65 dB |