Quadruple operational amplifier in 14-pin TSSOP package, with a 3V to 36V supply range, input offset voltage maximum of 3mV, input bias current of 50nA maximum across -40°C to +125°C, and integrated EMI and RF filtering. ESD rating is 2kV (HBM) and 1.5kV (CDM). Operates from 0°C to 70°C ambient temperature.
Quadruple Operational Amplifier 14-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM324KPWRE4 |
| Product Name | LM324K Quadruple Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 32 volts |
| VOS | 7 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 65 dB |