Texas Instruments Electronic Surplus - LM324KN LM324KN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198630-LM324KN Packaging: Tube Mounting Style: Through Hole Supply Current: 1.4mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1.2MHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing Family Part Number: LM324 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198630-LM324KN Packaging: Tube Mounting Style: Through Hole Supply Current: 1.4mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1.2MHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing Family Part Number: LM324 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM324KN - 1198630-LM324KN - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM324KN
1198630-LM324KN
Electronic Surplus - LM324KN 1198630-LM324KN
Manufacturer: Texas Instruments Win Source Part Number: 1198630-LM324KN Packaging: Tube Mounting Style: Through Hole Supply Current: 1.4mA Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1.2MHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing Family Part Number: LM324 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1198630-LM324KN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 1.4mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Family Part Number: LM324
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198630-LM324KN
Product Name Electronic Surplus - LM324KN
Unlock Full Specs
to access all available technical data