Low Power Quad Operational Amplifier 14-CDIP 0 to 70
Operational Amplifier, 4 Func, 9000uV Offset-Max, BIPolar, CDIP14
Operational Amplifier, 4 Func, 9000uV Offset-Max, BIPolar, CDIP14
Quad Op Amp, 1MHz BW, 9mV Offset, 14-Pin DIP Product overview: LM324J from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324J can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 071211-LM324J
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-CDIP
IC OPAMP GP 4 CIRCUIT 14CDIP
Operational Amplifiers - Op Amps Low Power Quad Operational Amplifier 14-CDIP 0 to 70
IC OPAMP GP 4 CIRCUIT 14CDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324J | LM324J | 687-LM324J | 296-43512-5-ND | 071211-LM324J | LM324J | LM324J | LM324J | LM324J |
| Product Name | LM324-N Low Power Quad Operational Amplifier | Quad 1MHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324J | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 3 volts | ||||||
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 65 dB | ||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |