The LM324A is a quadruple operational amplifier designed by Texas Instruments, featuring four high-voltage op amps in a single package. It operates within a supply voltage range of 3V to 30V and is characterized by a low input offset voltage of up to ±7mV. The device is suitable for a variety of applications, including power supplies, multi-function printers, and consumer electronics. It has a typical input bias current of 20nA and is rated for an ambient temperature range of 0°C to 70°C. The LM324A is available in a 14-pin TSSOP package, making it compact for space-constrained designs. Its robust specifications and versatility make it a suitable choice for engineers looking for reliable operational amplifiers in their projects.
Quadruple Operational Amplifier 14-TSSOP 0 to 70
Quad Op Amp, 1.2MHz BW, 16V, 4Ch, TSSOP, Surface Mount Product overview: LM324APWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1.2MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 1.2MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324APWRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 923128-LM324APWRG4
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: General Purpose Amplifier Circuit - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM324
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-41302-6, LM324APWRG4-ND, 296-41302-1, 296-41302-2
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad General Purpose Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM324APWRG4 | 687-LM324APWRG4 | 296-41302-2-ND | 923128-LM324APWRG4 | LM324APWRG4 | LM324APWRG4 | LM324APWRG4 | LM324APWRG4 |
| Product Name | LM324A Quadruple Operational Amplifier | Quad SMD 1.2MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324APWRG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||
| VOS | 3 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 65 dB |