The LM324A is a quadruple operational amplifier with a supply range of 3V to 30V, a maximum input offset voltage of 3mV at 25°C, and an input bias current of 20nA to 250nA. It operates over a temperature range of 0°C to 70°C and includes an integrated EMI and RF filter. The device is available in a TSSOP package measuring 5mm by 6.4mm, with 14 pins. It is unity-gain stable and compatible with all versions of the LM324 series. The LM324APWRE4 variant is a TSSOP-packaged version with RoHS compliance and a NIPDAU lead finish.
Quadruple Operational Amplifier 14-TSSOP 0 to 70
IC OPAMP GP 1.2MHZ 14TSSOP
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM324APWRE4 | 815-LM324APWRE4 |
| Product Name | LM324A Quadruple Operational Amplifier | IC OPAMP GP 1.2MHZ 14TSSOP |
| Standards | RoHS | |
| Supply Voltage (VS) | 3 to 32 volts | |
| VOS | 3 millivolts | |
| Quiescent Current (IQ) | 300 microamps | |
| CMRR | 65 dB |